EN
  • EN
  • DE

MAX635XESA

Part No MAX635XESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705341-MAX635XESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX635XESA CAD Model

Description

Introducing the MAX635XESA from Maxim Integrated

The MAX635XESA is a state-of-the-art voltage regulator designed and produced by Maxim Integrated, a reputable company in the field of analog and mixed-signal products. This regulator is part of Maxim's extensive range of power management solutions, tailored to meet the demands of various applications requiring stable and reliable voltage levels.

Key Features

  • Precision Output: The MAX635XESA provides a highly accurate output voltage, ensuring that your devices operate within their optimal voltage range for enhanced performance and longevity.
  • Low Dropout: It features a low dropout voltage, which makes it an excellent choice for systems where the input voltage is only slightly higher than the output voltage, thus improving efficiency.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it against potential damage caused by excessive heat during operation.
  • Wide Operating Temperature Range: This regulator is designed to function effectively across a broad temperature spectrum, making it suitable for harsh environments.

Applications

The versatility of the MAX635XESA allows it to be used in a diverse array of electronic applications. These include, but are not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Automotive systems
  • Telecommunications equipment
  • Industrial controls

Product Specifications

The MAX635XESA is housed in a compact ESA package, which is conducive to space-constrained applications. It operates over a voltage range that is suitable for many low-power devices and systems. The device's quiescent current is minimal, contributing to the overall energy efficiency of the end product.

Maxim Integrated's commitment to quality ensures that the MAX635XESA voltage regulator is manufactured to the highest standards. The product's robust design and reliability make it an ideal choice for designers looking to enhance the performance of their power-sensitive applications.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit Maxim Integrated's official website or contact their support team. The MAX635XESA represents Maxim's dedication to innovation, precision, and quality in the field of power management solutions.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess