EN
  • EN
  • DE

MAX635BCPA

Part No MAX635BCPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Conv DC-DC Single Inv 8-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Maximum Operating Temperature 70 °C
Max Output Current 525 mA
Max Output Power 50 mW
Min Operating Temperature 0 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 16.5 V
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Switching Frequency 65 kHz
Win Source Part Number 1075573-MAX635BCPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX635BCPA CAD Model

Description

The MAX635BCPA is a highly reliable and efficient DC-DC converter integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This component is specifically engineered to provide a convenient and cost-effective solution for applications requiring voltage inversion from a positive to a negative rail.

Key Features

  • Voltage Inversion: The MAX635BCPA is capable of inverting input voltages, making it ideal for systems that require a negative supply from a positive voltage source.
  • High Efficiency: With its optimized design, this converter offers high efficiency, which is crucial for minimizing heat dissipation and improving overall system reliability.
  • Low Power Consumption: It is designed for low quiescent current, making it suitable for battery-operated devices and applications where power conservation is critical.
  • Compact Package: The device comes in a compact 8-pin DIP package, which allows for easy integration into a wide range of electronic circuits without occupying significant board space.

Applications

The versatility of the MAX635BCPA makes it an excellent choice for various applications, including but not limited to:

  • Portable battery-powered equipment
  • Data acquisition systems
  • Operational amplifier power supplies
  • Interface power supplies for data communication equipment
  • Negative voltage generators in mixed-signal systems

Technical Specifications

The MAX635BCPA offers a range of technical specifications that ensure its suitability for demanding applications:

  • Input Voltage Range: It typically operates with input voltages ranging from +1.5V to +16.5V, providing flexibility in various power environments.
  • Output Voltage: The output voltage is configurable and can be set to meet the requirements of the specific application.
  • Temperature Range: It is designed to operate over the industrial temperature range, ensuring reliability across different operating conditions.

In summary, the MAX635BCPA from Maxim Integrated is a robust and efficient solution for generating negative voltages in a variety of electronic systems. Its high efficiency, low power consumption, and compact form factor make it a popular choice among engineers and designers looking to optimize their power supply designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess