EN
  • EN
  • DE

MAX6358MTUT+T

Part No MAX6358MTUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.38V/3.08V 1.8V/2.5V/3V/3.3V/5V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-6
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 695 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Mount Surface Mount
Number of Pins 6
Number of Voltages Monitored 2
Operating Supply Current 20 µA
Overvoltage Threshold 4.46 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Reset Active Low
Reset Timeout 100 ms
RoHS Compliant
Threshold Voltage 4.38 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 3.03 V
Watchdog Timer Yes
Win Source Part Number 1075571-MAX6358MTUT+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6358MTUT+T CAD Model

Description

Maxim Integrated MAX6358MTUT+T Voltage Monitoring IC

The MAX6358MTUT+T from Maxim Integrated is a highly reliable and compact microprocessor (µP) supervisory circuit designed to monitor voltage levels in digital systems and provide a significant level of system reliability through reset and monitoring functions. This supervisory IC is ideal for use in a wide range of applications including computers, controllers, intelligent instruments, and critical µP power monitoring.

The device comes in a small, 6-pin SOT23 package, making it well-suited for space-constrained applications. It has a preset threshold voltage of 4.63V, which is monitored without the need for any external components, simplifying design and reducing the overall bill of materials. If the monitored voltage falls below this threshold, the MAX6358MTUT+T asserts a reset signal, which holds the µP in the reset state until the voltage returns to an acceptable level, ensuring the system reboots safely and correctly.

One of the key features of the MAX6358MTUT+T is its low power consumption, making it an excellent choice for portable and battery-powered equipment. The device also includes a manual reset input, providing a convenient way to initiate a system reset without the need to cycle power. This feature is particularly useful during system maintenance or in the event of software glitches.

The MAX6358MTUT+T also features an active-low reset output, which is guaranteed to be in the correct state for VCC down to 1V. This ensures that the µP is held in the reset state through all conditions, including during power-up, power-down, and brownout occurrences. Additionally, the reset output has an integrated debounce circuitry, which prevents spurious resets caused by noise or intermittent contact in the manual reset circuit.

Overall, the MAX6358MTUT+T is a robust and reliable solution for system voltage monitoring and reset control. Its small footprint, ease of use, and low power consumption make it an ideal choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess