EN
  • EN
  • DE

MAX6353RVUK+T

Part No MAX6353RVUK+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.63V/1.58V 2 Active Low/Push-Pull 5-Pin SOT-23 T/R / IC SUPERVISOR MPU SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 1.58V, 2.63V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 786727-MAX6353RVUK+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6353
Introduction Date October 01, 1999
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6353RVUK+T CAD Model

Description

Product Overview: MAX6353RVUK+T

The MAX6353RVUK+T from Maxim Integrated is a high-quality microprocessor (µP) supervisory circuit that provides the utmost reliability in system monitoring. This compact and efficient device is specifically designed to maintain system integrity by monitoring power supplies in µP and digital systems. It ensures that the system's microprocessor is reset to a known state during power-up, power-down, or brown-out conditions.

Key Features

  • Voltage Monitoring: The MAX6353RVUK+T offers precise monitoring of power supply voltages, ensuring that the system operates within safe voltage thresholds.
  • Reset Output: The device features an active-low reset output, which provides a guaranteed reset signal for the connected microprocessor during out-of-tolerance power supply conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it ideal for battery-operated applications.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered with an external signal, providing additional flexibility and control.
  • High Accuracy: The reset threshold voltage is highly accurate, ensuring reliable monitoring and system protection.
  • Compact Form Factor: The MAX6353RVUK+T comes in a small SOT-23 package, which is suitable for space-constrained applications.

Applications

The device is versatile and can be used in a wide range of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Industrial Controllers
  • Intelligent Instruments

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX6353RVUK+T is no exception. This supervisory circuit is built to the highest standards, ensuring that it performs consistently and reliably over time, even in the most demanding environments.

Whether you are designing a new system or looking to enhance the reliability of an existing one, the MAX6353RVUK+T offers the performance and features necessary to keep your system running smoothly.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess