EN
  • EN
  • DE

MAX6349YLUT+

Part No MAX6349YLUT+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.23V (2.5V)
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.4V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 50μA
Control Features Manual Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705297-MAX6349YLUT+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6349YLUT+ CAD Model

Description

The MAX6349YLUT+ is a precision microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems that require voltage monitoring.

This compact supervisory IC is ideal for monitoring 3.3V, 3V, and other voltage rails, ensuring that the system's microprocessor is reset to a known state during a power failure. With its wide operating voltage range and low supply current, the MAX6349YLUT+ is suitable for use in a variety of applications, including portable devices, computers, controllers, and intelligent instruments.

Key Features:

  • Precision Monitoring: The device features a factory-trimmed reset threshold voltage, which helps maintain system integrity by providing a predictable output during power fluctuations.
  • Low Power Consumption: It has a low supply current of 1.2µA (typical), making it an energy-efficient choice for battery-powered applications.
  • Reset Output: The reset output remains asserted for a minimum of 140ms (typical) after VCC has risen above the reset threshold, ensuring a proper system reset.
  • High Threshold Accuracy: The reset threshold accuracy is ±1.5% over temperature, which guarantees reliable monitoring under varying conditions.
  • Compact Package: Offered in a small, 6-pin SOT23 package, the MAX6349YLUT+ saves space on PCBs and is ideal for space-constrained applications.
  • Temperature Range: It operates over an extended temperature range of -40°C to +125°C, accommodating a wide range of environmental conditions.

Applications:

  • Portable/Battery-Powered Equipment
  • Embedded Systems
  • Data Storage Equipment
  • Telecommunications Systems
  • Industrial Controllers

The MAX6349YLUT+ is a versatile and reliable solution for systems that require accurate voltage monitoring to protect against data loss, system failures, and hardware damage. Its precision and low power consumption make it a top choice for designers looking to enhance the safety and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess