EN
  • EN
  • DE

MAX6347XR46+T

Part No MAX6347XR46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Industry's Lowest-Power Reset IC Consumes Only 500nA with No External Components Required
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Lead Free Yes
Maximum Operating Temperature 85 °C
Max Power Dissipation 174 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Nominal Supply Current 1 µA
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Output Current 20 mA
Packaging Tape & Reel (TR)
Reset Timeout 185 ms
RoHS Compliant
Threshold Voltage 4.63 V
Win Source Part Number 1075580-MAX6347XR46+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6347XR46+T CAD Model

Description

The MAX6347XR46+T from Maxim Integrated is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of protection against low-battery conditions, power failures, and brownout conditions. This device is an essential component for systems that require a high degree of operational stability and uptime.

Key Features

  • Precision Monitoring: The device features a precision factory-set VCC reset threshold voltage of 4.63V, ensuring accurate monitoring and control over the power supply voltage.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX6347XR46+T has a low quiescent current of only 1.2µA, making it suitable for battery-operated applications.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered with an external switch or logic signal, providing an additional layer of system control.
  • Reset Output: The device offers an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This ensures proper system reset and restart.
  • Compact SOT-23 Packaging: The MAX6347XR46+T is available in a small, 3-pin SOT-23 package, making it ideal for space-constrained applications.
  • Extended Temperature Range: The operating temperature range extends from -40°C to +125°C, accommodating a wide range of environmental conditions.

Applications

This reset circuit is suitable for a variety of applications that require reliable voltage monitoring and system stability. It is commonly used in:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Systems

Conclusion

The Maxim Integrated MAX6347XR46+T provides a robust solution for system monitoring and reset functionality. Its precision, low power consumption, and compact size make it an excellent choice for designers looking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess