EN
  • EN
  • DE

B32356B4255J033

Part No B32356B4255J033
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Description AC Film Capacitors incl. Motor Run, 2.5uF, 400/450V AC, 25mm(D) x 58mm(L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1196072-B32356B4255J033
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B32356B4255J033 CAD Model

Description

The B32356B4255J033 is a film capacitor manufactured by EPCOS (TDK). These capacitors are known for their stability, reliability, and long lifespan, making them suitable for a wide range of demanding applications. They are commonly used for filtering, energy storage, and timing circuits.

Applications

  • Power supplies
  • Inverters
  • Motor drives
  • Renewable energy systems (solar, wind)
  • Lighting ballasts

Features

  • High capacitance stability
  • Low equivalent series resistance (ESR)
  • High ripple current capability
  • Self-healing properties
  • RoHS compliant

Benefits

  • Stable performance over a wide range of temperatures and frequencies.
  • Low power losses due to low ESR.
  • Ability to withstand high ripple currents without degradation.
  • Extended lifespan due to self-healing properties.
  • Environmentally friendly due to RoHS compliance.

Additional Details

This particular film capacitor typically utilizes a metallized polypropylene (MKP) dielectric. The construction of the capacitor minimizes internal inductance, resulting in excellent high-frequency performance. It's often available in a box-type or cylindrical package with various lead configurations for through-hole mounting.

Key specifications include:

  • Capacitance: 2.5 µF
  • Voltage Rating: 400 VDC
  • Tolerance: Consult datasheet for specific value (typically ±5% or ±10%).
  • Operating Temperature Range: Typically -40°C to +105°C.
  • Life Expectancy: Often exceeding 100,000 hours at rated voltage and temperature.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
C&K Components
Need more? Email Us
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Diodes Incorporated
DIODE ZENER 27.69V 500MW SOD323F / Zener Diode 27.69 V 500 mW ±3% Surface Mount SOD-323F
Lowest to $0.0747
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess