EN
  • EN
  • DE

MAX6338JUB+T

Part No MAX6338JUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MONITOR VOLT QUAD 10-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.58V, 2.19V, 3.08V, 4.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX6338
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 705250-MAX6338JUB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6338JUB+T CAD Model

Description

Maxim Integrated's MAX6338JUB+T Temperature Sensor

The MAX6338JUB+T is a precision temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring with minimal integration effort. This high-quality sensor is part of Maxim's renowned temperature sensing product line, which is known for its reliability and performance in a wide range of applications.

The MAX6338JUB+T offers a digital output that corresponds to the temperature it measures, making it easy to interface with microcontrollers and other digital systems. The device is factory-calibrated and requires no external components to function, simplifying the design process and reducing time to market for products that require temperature monitoring capabilities.

With a wide operating temperature range, the MAX6338JUB+T is suitable for various environments, from industrial applications to consumer electronics. The sensor's small form factor, provided in a micro-sized, 10-pin µMAX package, allows it to be used in space-constrained applications without sacrificing performance or accuracy.

Key features of the MAX6338JUB+T include:

  • High accuracy and resolution: Ensures precise temperature readings, which is critical for maintaining optimal performance in sensitive electronic systems.
  • Low power consumption: Ideal for battery-powered devices, where power efficiency is crucial.
  • Simple I2C-compatible 2-wire serial interface: Facilitates easy integration with most microcontrollers and digital systems.
  • Programmable alert output: Provides a configurable temperature threshold that can trigger an alert, allowing for proactive system management.

This temperature sensor is ideal for a variety of applications, including but not limited to:

  • Portable devices: Smartphones, tablets, and wearable technology.
  • Industrial systems: Machinery, HVAC systems, and process control.
  • Consumer electronics: PCs, laptops, and gaming consoles.
  • Healthcare: Medical equipment and patient monitoring systems.

The MAX6338JUB+T is available in a tape-and-reel format, denoted by the "+T" suffix, making it suitable for high-volume production environments. Maxim Integrated's commitment to quality ensures that this temperature sensor will provide reliable and consistent performance, making it a trusted choice for engineers and product designers.

You May Also Be Interested in

Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3044 $58.3484
27+ $4.3524 $117.5148
42+ $4.2164 $177.0888
57+ $4.0803 $232.5771
74+ $3.9443 $291.8782
98+ $3.5363 $346.5574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 732 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess