EN
  • EN
  • DE

MAX6338IUB

Part No MAX6338IUB
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Quad Voltage Monitor in μMAX Package | IC VOLT MONITOR QUAD 10-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.58V, 2.19V, 2.93V, 4.38V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX6338
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214482-MAX6338IUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6338IUB CAD Model

Description

The MAX6338IUB from Maxim Integrated is a precision, low-power, five-channel voltage monitor designed to ensure the reliability and stable operation of multi-voltage systems. This compact device comes in a small μMAX-10 package, making it an ideal choice for space-constrained applications where multiple voltage thresholds need to be monitored simultaneously.

Key Features

  • Multiplexed Voltage Monitoring: The MAX6338IUB can monitor up to five different voltage thresholds, which is essential for systems that operate with multiple supply voltages.
  • High Accuracy: This device offers a high accuracy of ±1.5% over temperature, ensuring precise voltage monitoring and reliable system performance.
  • Low Power Consumption: With its low quiescent current, the MAX6338IUB is suitable for power-sensitive applications, helping to extend battery life in portable devices.
  • Programmable Reset Timeout: It features a programmable reset timeout delay, providing designers with flexibility to set the appropriate system recovery time.
  • Manual Reset Input: A manual reset input allows for an external trigger to reset the system, offering an additional layer of control.

Applications

The versatility of the MAX6338IUB makes it suitable for a wide range of applications, including:

  • Multi-Voltage Systems
  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Communication Equipment
  • Industrial Controllers

Technical Specifications

Parameter Value
Number of Voltages Monitored 5
Accuracy ±1.5%
Supply Voltage 1.2V to 5.5V
Operating Temperature -40°C to +125°C
Package μMAX-10

With its combination of features, the MAX6338IUB from Maxim Integrated is a robust solution for monitoring multiple voltages in a variety of electronic systems, ensuring both safety and efficiency.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess