EN
  • EN
  • DE

MAX6338DUB+T

Part No MAX6338DUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MONITOR VOLT QUAD 10-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 1.58V, 3.08V, 4.63V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 1070061-MAX6338DUB+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6338DUB+T CAD Model

Description

Maxim Integrated's MAX6338DUB+T Temperature Sensor

The MAX6338DUB+T is a highly accurate, low-power temperature sensor from Maxim Integrated that offers a digital output. This precision sensor is designed to provide temperature measurements within a -55°C to +125°C range, making it an excellent choice for a wide array of applications, including industrial systems, consumer electronics, and environmental monitoring.

Key Features

  • Accuracy: The MAX6338DUB+T boasts an impressive accuracy of ±3°C over the full temperature range, ensuring reliable readings for critical applications.
  • Supply Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, making it versatile for use in various circuit configurations.
  • Low Power Consumption: With low power requirements, this sensor is an ideal choice for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Output: The device provides a digital output that can be easily interfaced with microcontrollers and other digital systems, simplifying integration and data acquisition.
  • Package: It comes in a compact, surface-mount, 10-pin μMAX package, which is suitable for space-constrained applications.

Applications

The MAX6338DUB+T is designed to be a versatile component suitable for a broad range of applications. Some of the common applications include:

  • Industrial control systems
  • Portable consumer electronics
  • Environmental monitoring equipment
  • Data logging and HVAC systems
  • Automotive and medical devices

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6338DUB+T is no exception. Customers can expect consistent performance and durability from this sensor. Additionally, Maxim provides extensive technical support and resources, including datasheets, application notes, and design tools to assist with the integration of the MAX6338DUB+T into various projects.

Overall, the MAX6338DUB+T from Maxim Integrated stands out as a reliable and precise temperature sensing solution that meets the needs of a wide range of temperature monitoring tasks.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess