EN
  • EN
  • DE

MAX6334UR23D3

Part No MAX6334UR23D3
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705238-MAX6334UR23D3
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6334UR23D3 CAD Model

Description

The MAX6334UR23D3 is a precision, low-power voltage supervisor IC designed by Maxim Integrated to ensure reliable operation of microprocessor (µP) systems. This compact device monitors the power supply voltage of digital systems, providing a reset signal to the host processor whenever the monitored voltage drops below a predefined threshold, thus safeguarding against data loss and system errors during power-up, power-down, or brown-out conditions.

Key Features

  • Voltage Threshold: The device is pre-set with a factory-trimmed reset threshold voltage of 2.3V, suitable for 2.5V-powered circuits, ensuring compatibility with low-voltage applications.
  • Reset Timeout: After the power supply voltage returns above the reset threshold, the MAX6334UR23D3 maintains the reset output in the active state for a minimum of 140ms (typical), providing ample time for the system to stabilize.
  • Low Power Consumption: With a quiescent current of only 5µA (typical), this voltage supervisor is ideal for power-sensitive applications, extending battery life in portable devices.
  • High Accuracy: The device features a reset threshold accuracy of ±1.5% at room temperature, ensuring precise monitoring and reliable system operation.
  • Package: The MAX6334UR23D3 comes in a compact, surface-mount SOT23-3 package, allowing for easy integration into space-constrained designs.

Applications

This voltage supervisor is particularly well-suited for use in portable/battery-powered equipment, microcontrollers, computers, controllers, and intelligent instruments where maintaining the correct operation voltage is critical. Its low power consumption and high accuracy make it an excellent choice for preserving system integrity across a range of applications.

Product Summary

The MAX6334UR23D3 from Maxim Integrated is a robust voltage supervisor IC that offers a mix of precision, low power, and small footprint, making it an essential component for ensuring the stability and reliability of microprocessor-based systems. Its ease of use and comprehensive features address the needs of a wide array of applications, from consumer electronics to industrial controls.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6752 $58.8032
39+ $3.0157 $117.6123
60+ $2.9210 $175.2600
82+ $2.8274 $231.8468
106+ $2.7327 $289.6662
142+ $2.4509 $348.0278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess