EN
  • EN
  • DE

MAX6332UR23D3-T

Part No MAX6332UR23D3-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU LV 2.30V 100MS SOT23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 100 ms Minimum
Voltage - Threshold 2.3V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1070038-MAX6332UR23D3-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6332UR23D3-T CAD Model

Description

The MAX6332UR23D3-T from Maxim Integrated is a high-accuracy, low-power temperature sensor designed for precise temperature monitoring and control in a wide range of applications. This precision sensor comes in a compact SOT23-3 package, making it an ideal choice for space-constrained applications.

With an operating temperature range of -55°C to +125°C, the MAX6332UR23D3-T offers a preset temperature threshold of 23°C, which provides a versatile solution for systems that require a fixed monitoring point. The device's accuracy is remarkable, with a ±3°C tolerance from -40°C to +125°C, ensuring reliable performance in various environments.

The sensor operates from a supply voltage of 2.7V to 5.5V, making it compatible with most common system voltages, and it consumes a low supply current of typically 5µA, which is essential for battery-powered and energy-efficient systems. Its low power consumption helps extend the operating life of portable devices.

One of the standout features of the MAX6332UR23D3-T is its open-drain output. This allows multiple sensors to be connected to a single data line to create a distributed temperature sensing network, providing flexibility in system design. The open-drain output also means that the device can interface directly with a variety of components, such as microcontrollers, without the need for level-shifting circuitry.

Key Features:

  • High Accuracy: ±3°C from -40°C to +125°C
  • Fixed Temperature Threshold: 23°C
  • Low Power Consumption: 5µA (typ)
  • Wide Supply Voltage Range: 2.7V to 5.5V
  • Compact Package: SOT23-3
  • Open-Drain Output

The MAX6332UR23D3-T is a robust and reliable choice for system designers and engineers looking for a straightforward, high-performance temperature sensing solution. Whether it's for industrial controls, consumer electronics, or portable medical devices, this sensor from Maxim Integrated offers a blend of precision, power efficiency, and ease of integration that is hard to match.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess