EN
  • EN
  • DE

MAX6323GUT46+T

Part No MAX6323GUT46+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4.63V SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Type Watchdog Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 100ms Minimum
Voltage - Threshold 4.63V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Family Part Number MAX6323
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 705201-MAX6323GUT46+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6323GUT46+T CAD Model

Description

Maxim Integrated's MAX6323GUT46+T Microprocessor Supervisory Circuit

The MAX6323GUT46+T from Maxim Integrated is a high-quality microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant level of system reliability and accuracy required for controlling system reset and system power-on in various applications.

This supervisory circuit is an ideal solution for managing the power supply voltage and ensuring that the system gracefully handles power-up, power-down, and brown-out conditions. The MAX6323GUT46+T is specifically designed to maintain system integrity by monitoring the power supply and asserting a reset if the supply voltage drops below a predetermined threshold. The reset output remains asserted for a preset timeout period after the supply voltage exceeds the reset threshold, ensuring the system has stabilized before the processor starts executing.

The MAX6323GUT46+T operates with a nominal reset threshold voltage of 4.63V, which is suitable for systems that run on 5V power supplies. It comes in a compact 6-pin SOT-23 package, making it a space-saving option for designs where board space is at a premium. This device is also characterized for operation over a wide temperature range of -40°C to +85°C, which enables its use in environments with varying temperature conditions.

Key features of the MAX6323GUT46+T include:

  • Precision Monitoring of 5V Power-Supply Voltages
  • Fully Specified Over Temperature
  • Low Power Consumption
  • 140ms min Power-On Reset Pulse Width
  • Debounced Manual Reset Input
  • Compact 6-Pin SOT-23 Package

This device is supplied in tape and reel form, indicated by the '+T' suffix in the part number, facilitating its use in automated manufacturing processes. Maxim Integrated's MAX6323GUT46+T is an excellent choice for designers looking to enhance their system reliability with a robust supervisory circuit from a trusted industry leader in analog and mixed-signal engineering.

Whether you are designing complex computing systems, consumer electronics, or industrial equipment, the MAX6323GUT46+T provides a simple and efficient solution for power supply monitoring and is an essential component for ensuring the long-term stability and functionality of electronic systems.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.7015
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0808 $60.9696
28+ $4.1684 $116.7152
43+ $4.0390 $173.6770
60+ $3.9085 $234.5100
77+ $3.7780 $290.9060
103+ $3.3876 $348.9228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess