EN
  • EN
  • DE

MAX6320PUK46BY/V+

Part No MAX6320PUK46BY/V+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705185-MAX6320PUK46BY/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6320PUK46BY/V+ CAD Model

Description

Maxim Integrated MAX6320PUK46BY/V+ Microprocessor Supervisory Circuit

The Maxim Integrated MAX6320PUK46BY/V+ is a highly reliable microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected behavior in digital systems. This compact device is a crucial component for managing system power-up, power-down, and brown-out conditions in microprocessor and microcontroller-based applications.

Encased in a space-saving SOT-23 package, the MAX6320PUK46BY/V+ offers a precise monitoring solution for systems that require a 4.63V threshold. It features an active-low, push-pull reset output, which ensures that the connected microprocessor is held in the reset state until the system voltage reaches the stable operating level and remains there for a specified period, guaranteeing a proper system start-up.

The reset output from the MAX6320 remains asserted for a minimum of 140ms (reset timeout period) after VCC has risen above the reset threshold level, providing ample time for the system to stabilize. Moreover, the device boasts a low supply current of only 5.5µA, making it an energy-efficient choice for portable and battery-operated equipment.

One of the key features of the MAX6320PUK46BY/V+ is its ability to perform with high accuracy, with a reset threshold voltage tolerance of ±1.5% over the entire temperature range of -40°C to +125°C. This precision ensures reliable operation even under extreme environmental conditions, making it suitable for automotive and industrial applications where temperature fluctuations are common.

Additionally, the MAX6320PUK46BY/V+ includes a debounced manual reset input. This feature allows the user to manually initiate a system reset, providing an extra layer of control and security. The device's robust design also includes immunity to short VCC transients, further enhancing its reliability in unpredictable power environments.

In summary, the Maxim Integrated MAX6320PUK46BY/V+ is a versatile and dependable supervisory circuit that offers tight voltage monitoring with minimal power consumption, making it an excellent choice for safeguarding µP systems across a wide range of applications.

You May Also Be Interested in

Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess