EN
  • EN
  • DE

MAX6320PUK46BY/V+T

Part No MAX6320PUK46BY/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 4.63V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705186-MAX6320PUK46BY/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6320P
Introduction Date January 01, 1999
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6320PUK46BY/V+T CAD Model

Description

Maxim Integrated MAX6320PUK46BY/V+T Microprocessor Supervisory Circuit

The MAX6320PUK46BY/V+T is a highly reliable microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a trusted name in the development of advanced integrated circuits. This precision voltage-monitoring device is tailored to maintain system integrity by monitoring the power supply voltage of digital systems. It is a vital component for applications that require a high level of operational stability and accuracy.

With its compact SOT-23 package, the MAX6320PUK46BY/V+T is engineered to occupy minimal space on a PCB, making it an ideal choice for space-constrained applications. It operates over a wide temperature range, ensuring consistent performance in diverse operating conditions.

The device features a preset threshold voltage of 4.63V, which is monitored with a tight accuracy of ±1.5% over the entire operating temperature range of -40°C to +125°C. This precision ensures that the µP and other critical components are protected from undervoltage conditions that could lead to system failure or data corruption.

One of the key attributes of the MAX6320PUK46BY/V+T is its reset output, which remains asserted for a minimum of 140ms after the supply voltage exceeds the reset threshold. This provides a reliable reset signal to the µP during power-up, power-down, and brownout conditions. The reset output is available in both active-low and active-high configurations, providing design flexibility to meet different system requirements.

Furthermore, this supervisory circuit consumes low quiescent current, making it suitable for battery-powered devices where power efficiency is critical. It also includes a manual reset input, allowing for a system reset to be triggered by external events or user intervention.

In summary, the MAX6320PUK46BY/V+T from Maxim Integrated is a robust and precise supervisory solution that offers critical protection for digital systems. Its compact size, low power consumption, and high accuracy make it an excellent choice for a wide range of applications, including portable devices, computers, controllers, and intelligent instruments.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess