The MAX6320PEUK46CY is a high-precision voltage supervisor integrated circuit (IC) designed and manufactured by Maxim Integrated. This compact, highly reliable IC is engineered to monitor voltage levels and provide a reset signal to microcontrollers (MCUs) and digital systems, ensuring proper operation during power-up, power-down, and any undesired voltage dips.
Key Features
- Voltage Threshold: The device features a preset threshold voltage of 4.63V, tailored for systems that operate at 5V supply levels.
- Reset Timeout: It offers a 140ms minimum reset timeout duration, providing sufficient time for the system to stabilize during power-up or after a voltage disturbance.
- Low Power Consumption: Designed for power-sensitive applications, the IC consumes minimal power, with a typical supply current of only 1.2µA.
- High Accuracy: The reset voltage threshold is accurate to within ±1.5%, ensuring reliable monitoring and system protection.
- Temperature Range: The device operates over an extended temperature range from -40°C to +85°C, making it suitable for industrial applications.
- Package: It comes in a small, surface-mount SOT23 package, which is ideal for space-constrained applications.
Applications
The MAX6320PEUK46CY is versatile and can be used in a variety of applications, including but not limited to:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Devices
- Telecommunications
- Industrial Controllers
Why Choose MAX6320PEUK46CY?
Selecting the MAX6320PEUK46CY for your system ensures robust protection against power supply irregularities. Its high precision and low power consumption make it an excellent choice for maintaining the integrity and reliability of electronic systems. Whether you are designing consumer electronics, industrial controls, or communication infrastructure, the MAX6320PEUK46CY offers a compact, efficient, and cost-effective solution for voltage supervision needs.