EN
  • EN
  • DE

MAX631BESA+T

Part No MAX631BESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705176-MAX631BESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX631BESA+T CAD Model

Description

MAX631BESA+T Step-Up DC-DC Converter by Maxim Integrated

The MAX631BESA+T is a high-efficiency, CMOS, pulse-frequency-modulated, step-up switching DC-DC converter designed by Maxim Integrated. This compact and powerful component is perfect for a wide range of applications that require voltage step-up solutions, such as battery-powered devices, handheld instruments, and small electronics that demand a higher voltage from a lower-voltage power source.

Key Features

  • Wide Input Voltage Range: The device operates from a 2V to 16.5V input voltage range, making it versatile for various power supplies and capable of handling a broad spectrum of battery technologies.
  • Adjustable Output Voltage: The output voltage is adjustable and can provide up to 28V, which is suitable for applications that require a specific voltage not commonly available from standard batteries.
  • High Efficiency: With its high-efficiency design, the MAX631BESA+T ensures minimal power loss during the voltage conversion process, contributing to extended battery life in portable devices.
  • Low Quiescent Current: The quiescent current is as low as 110µA, which helps to conserve battery life when the device is in standby mode.
  • Compact SO-8 Package: The small footprint of the SO-8 package allows for space-saving on PCBs, which is crucial for modern, compact electronic designs.

Applications

The MAX631BESA+T is suitable for a variety of applications, including but not limited to:

  • Portable/Battery-Powered Devices
  • PDAs and Mobile Phones
  • Handheld Instruments
  • Power Backup Supplies
  • Small LCD Panels

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX631BESA+T is no exception. It is designed to meet the stringent requirements of industrial and consumer products, ensuring a reliable performance over a wide range of environmental conditions.

For developers and engineers looking for a reliable voltage step-up solution, the MAX631BESA+T offers an excellent blend of performance, efficiency, and compactness, backed by Maxim Integrated's reputation in the industry.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess