EN
  • EN
  • DE

MAX6316LUK29CY-T

Part No MAX6316LUK29CY-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Manufacturer Maxim Integrated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MAX6316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925526-MAX6316LUK29CY-T
Ultra Librarian 3D Model Ultra Librarian MAX6316LUK29CY-T CAD Model

Description

Product Overview: MAX6316LUK29CY-T

The MAX6316LUK29CY-T is a highly reliable, low-power microprocessor (µP) supervisory circuit, meticulously designed and manufactured by Maxim Integrated to enhance the performance and dependability of electronics systems. This component is engineered to provide essential monitoring functions for µP systems, including power supply monitoring, power-on reset control, and watchdog timer capabilities.

Key Features

  • Voltage Monitoring: The MAX6316LUK29CY-T monitors the power supply voltage and ensures that it remains within acceptable thresholds for stable operation. It provides a precision voltage monitoring function, typically at 2.93V, which is crucial for systems that require consistent and accurate power supply levels.
  • Power-On Reset: Upon power-up, the device generates a reset signal to ensure that the µP starts from a clean state. This reset signal is maintained for a minimum duration (typically 140ms) after the supply voltage reaches the valid threshold, allowing the system to stabilize before the µP begins operation.
  • Watchdog Timer: The integrated watchdog timer serves as a system check, ensuring that the µP does not hang due to a software or hardware fault. If the µP does not refresh the watchdog timer within a preset time frame, the MAX6316LUK29CY-T will issue a reset signal to the µP, prompting a system restart and potentially averting a failure.
  • Manual Reset: An additional feature of this device is the manual reset input, which allows for an external signal to initiate a system reset. This is particularly useful for manual troubleshooting or when a system requires user-initiated resets.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6316LUK29CY-T operates with low power consumption, making it suitable for battery-operated devices where energy efficiency is paramount.
  • Compact Package: The device is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX6316LUK29CY-T is a versatile component that can be used in a wide range of applications, including portable devices, computers, controllers, and intelligent instruments where reliable system monitoring is essential. Its robust feature set ensures that systems are protected from power supply anomalies, operational errors, and the need for manual intervention.

With its combination of features, the MAX6316LUK29CY-T from Maxim Integrated stands out as a comprehensive solution for µP system management, providing both protection and peace of mind for designers and engineers.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2424 $56.1816
20+ $5.1220 $102.4400
31+ $4.9619 $153.8189
42+ $4.8018 $201.6756
54+ $4.6418 $250.6572
73+ $4.1616 $303.7968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,650 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess