EN
  • EN
  • DE

MAX6310UK47D1-T

Part No MAX6310UK47D1-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description 5-Pin, Multiple-Input, Programmable Reset ICs | IC PROGRAM 4.700V RESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1ms Minimum
Voltage - Threshold 4.7V, Adj
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number MAX6310
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1214443-MAX6310UK47D1-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6310UK47D1-T CAD Model

Description

Maxim Integrated MAX6310UK47D1-T Voltage Supervisor IC

The MAX6310UK47D1-T is a high-precision voltage supervisor designed by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products. This particular model is engineered to monitor voltage levels and provide a reliable reset signal to microcontrollers and other digital systems, ensuring proper operation following power-up, brown-out, or any drop in supply voltage below a predetermined threshold.

Key Features

  • Voltage Threshold: The device is preset with a 4.7V threshold, which is ideal for 5V systems requiring a precise monitoring solution.
  • Low Power Consumption: It is optimized for low-power applications, making it an excellent choice for battery-operated devices.
  • Reset Timeout: The MAX6310UK47D1-T features a 140ms minimum reset timeout period, providing ample time for system stabilization.
  • Compact SOT-23 Packaging: Housed in a small SOT-23 package, the device is suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in a broad range of environments.
  • No External Components: This voltage supervisor requires no external components, simplifying design and reducing system complexity.

Applications

The MAX6310UK47D1-T is versatile and can be used in a variety of applications, including:

  • Microcontroller systems
  • Computers and servers
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial controllers

Quality and Reliability

Maxim Integrated is committed to delivering high-quality products. The MAX6310UK47D1-T voltage supervisor is no exception, providing robust protection for your sensitive digital systems. With its precision voltage monitoring and reliable reset output, this component ensures that your applications maintain optimal performance and stability under varying voltage conditions.

When designing systems that require a stringent power supply monitoring, the MAX6310UK47D1-T from Maxim Integrated stands out as a compact, efficient, and reliable solution that designers and engineers can trust to safeguard their electronic products.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess