EN
  • EN
  • DE
  • IT

LPC3180FEL320+551

Part No LPC3180FEL320+551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 320LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 16/32-Bit
Speed(Frequency) 208MHz
Number of I/O 55
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 1.1 V to 3.3 V
Data Converters A/D 3x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 320-LFBGA (13x13)
Win Source Part Number 300597-LPC3180FEL320+551
Ultra Librarian 3D Model Ultra Librarian LPC3180FEL320+551 CAD Model

Description

NXP LPC3180FEL320+551 Microcontroller

The NXP LPC3180FEL320+551 is a robust microcontroller that is part of NXP's LPC3100 series, designed to meet the demands of embedded applications requiring high performance, low power consumption, and advanced features. This microcontroller is suitable for a wide range of applications, including industrial control, medical systems, and IoT devices.

Key Features:

  • Processor Core: The LPC3180 integrates an ARM926EJ-S core that can run up to 208 MHz, providing a balance of high-speed processing and efficient power usage. It supports 32-bit instructions, DSP instructions, and Java acceleration, making it a versatile choice for complex tasks.
  • Memory: It comes equipped with 320KB of on-chip SRAM, providing ample space for real-time data processing and buffering. Additionally, it supports a variety of external memory interfaces including NAND Flash, SDRAM, and static memory, allowing for flexible storage solutions.
  • Peripherals: A rich set of peripherals is available on the LPC3180, including USB 2.0 Full Speed (12 Mbps), UARTs, I2C, SPI, and more, facilitating easy communication with other devices and systems.
  • Power Management: The device features an advanced power management unit (PMU) that supports multiple power modes, reducing power consumption and extending battery life in portable applications.
  • Package: The microcontroller is offered in a 208-pin LQFP package, ensuring a compact footprint while providing enough pins for extensive functionality.

Design Advantages:

The LPC3180FEL320+551 is designed to be a high-performance yet power-efficient solution for designers. Its integrated ARM core supports high-level operating systems, such as Linux, and its extensive set of peripherals allows for a reduction in external components, thus minimizing the overall system cost and complexity. The microcontroller's flexible memory interface options make it an excellent choice for applications requiring substantial data storage or high-speed memory access.

With its combination of processing power, memory capabilities, and power efficiency, the NXP LPC3180FEL320+551 is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess