EN
  • EN
  • DE

MAX630ESA-W

Part No MAX630ESA-W
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Maxim Integrated
Win Source Part Number 311820-MAX630ESA-W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX630ESA-W CAD Model

Description

Product Overview: MAX630ESA-W by Maxim Integrated

The MAX630ESA-W is a high-efficiency, low-voltage, CMOS step-up DC-DC converter designed and manufactured by Maxim Integrated. This innovative power management solution is engineered to provide a reliable voltage boost from low-voltage sources, making it an ideal choice for battery-powered applications where extended life is crucial.

With its compact and efficient design, the MAX630ESA-W operates over a wide input voltage range from 1.5V to 16V, capable of delivering an adjustable output voltage up to 28V. This flexibility allows the device to accommodate a variety of power sources, including single-cell batteries or multi-cell battery configurations, ensuring a consistent power supply for your electronic devices.

The MAX630ESA-W employs a current-mode, fixed-frequency, pulse-width modulation (PWM) control scheme, which provides a stable and low-noise operation. The switching frequency of the device is set at a high 100kHz, allowing the use of small, low-cost inductors and capacitors, thus minimizing the overall footprint and cost of the power supply design.

This converter also boasts a high efficiency of up to 87%, thanks to its low quiescent current and the use of CMOS technology. This efficiency conserves battery life in portable applications, making the MAX630ESA-W an energy-conscious choice for designers.

Safety and protection features are also embedded within the MAX630ESA-W. It includes thermal shutdown, frequency foldback, and current limit to protect the device and the load under abnormal operating conditions. Additionally, the converter has a shutdown pin that reduces the quiescent current to a mere 20µA (typical), further conserving power when the device is not in active use.

The MAX630ESA-W comes in a compact 8-pin SO package, which is suitable for space-constrained applications. Its robust design and wide operating temperature range make it a versatile choice for various applications, including handheld devices, portable media players, and other low-power electronics.

In summary, Maxim Integrated's MAX630ESA-W is a powerful, efficient, and versatile step-up converter that offers a comprehensive solution for power management in portable and low-voltage devices.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess