EN
  • EN
  • DE

MAX6309UK30D4+T

Part No MAX6309UK30D4+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM 3.000V RESET SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 1.12 s Minimum
Voltage - Threshold 3V, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705102-MAX6309UK30D4+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6309
Introduction Date September 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6309UK30D4+T CAD Model

Description

Maxim Integrated MAX6309UK30D4+T Voltage Supervisor IC

The MAX6309UK30D4+T is a highly precise, low-power voltage supervisor IC designed and manufactured by Maxim Integrated. This compact component is engineered to monitor power supplies in microprocessor systems, providing a reliable reset signal to the CPU if the supply voltage drops below a predetermined level. Ensuring system stability and data integrity, the MAX6309UK30D4+T is a crucial element for applications that require consistent monitoring and management of power supply conditions.

This voltage supervisor IC features a fixed-sense threshold voltage of 3.0V, tailored for systems that operate at standard 3.3V power supply levels. With its tight threshold accuracy of ±1.5% at room temperature and ±2.1% over the full temperature range of -40°C to +125°C, the MAX6309UK30D4+T provides reliable operation even in the most demanding environments.

The device comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance or reliability, making it suitable for portable devices, consumer electronics, and industrial applications where space is at a premium.

One of the key features of the MAX6309UK30D4+T is its low power consumption. With a quiescent current of just 5.5µA, it minimizes the impact on the overall power budget of the system. This makes it an ideal solution for battery-powered devices where power efficiency is critical.

The IC also offers a manual reset input, allowing system designers to incorporate a provision for an external override of the reset signal. This additional flexibility can be invaluable during system troubleshooting or when a manual reset is required without cycling the power supply.

Overall, the MAX6309UK30D4+T from Maxim Integrated stands out as a robust and reliable voltage supervisor IC. Its precision, low power consumption, and small package size are perfectly suited for modern electronic systems that demand high performance and reliability without compromising on space or power efficiency.

For detailed specifications and application guidance, system designers are encouraged to consult the datasheet and technical resources available from Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6255 $56.8925
75+ $1.3338 $100.0350
120+ $1.2921 $155.0520
160+ $1.2504 $200.0640
210+ $1.2088 $253.8480
280+ $1.0837 $303.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,449 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess