EN
  • EN
  • DE

MAX6306EUK44D3

Part No MAX6306EUK44D3
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705075-MAX6306EUK44D3
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6306EUK44D3 CAD Model

Description

Maxim Integrated MAX6306EUK44D3 Microprocessor Reset Circuit

The MAX6306EUK44D3 is a compact, highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this device ensures that the µP and its peripherals are reset properly during power-up, power-down, or brown-out conditions. Its primary function is to safeguard your system's integrity by providing a predictable, system-wide reset.

This particular model comes in a space-saving 5-pin SOT-23 package, making it ideal for use in systems where board space is at a premium. The MAX6306EUK44D3 offers a factory-trimmed reset threshold voltage of 4.4 volts, suitable for systems operating at 5V power supply levels. This voltage level ensures that the reset output is activated whenever the VCC supply voltage falls below the preset threshold, thereby resetting the µP reliably.

The device features an active-low RESET output, which remains asserted for a minimum of 140ms after VCC has risen above the reset threshold. This delay provides sufficient time for the power supply and the µP to stabilize before the system starts operating. This timeout period helps prevent system errors that can occur if the power supply voltage fluctuates, ensuring a stable and reliable system reset.

Additionally, the MAX6306EUK44D3 is designed with a low power consumption, drawing a quiescent current of only 1.6µA at 5.5V. This makes it an excellent choice for portable and battery-powered applications where power efficiency is crucial. The device also features an immunity to short VCC transients, further enhancing its reliability in unpredictable power environments.

In summary, the Maxim Integrated MAX6306EUK44D3 is a robust µP supervisory circuit that offers precise voltage monitoring with minimal power consumption. Its small form factor, combined with its powerful reset and monitoring capabilities, makes it an indispensable component in ensuring the stability and reliability of digital systems.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess