EN
  • EN
  • DE

MAX6305UK00D1-T

Part No MAX6305UK00D1-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC PROGRAM ADJ RESET SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 1 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 073764-MAX6305UK00D1-T
Ultra Librarian 3D Model Ultra Librarian MAX6305UK00D1-T CAD Model

Description

Product Overview: MAX6305UK00D1-T from Maxim Integrated

The MAX6305UK00D1-T is a highly reliable, low-power voltage supervisory IC designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact supervisory circuit is essential for monitoring the power supply voltages in microprocessor and digital systems, ensuring that the system operates at optimal levels and providing a critical safeguard against power failures.

Key Features

  • Precision Voltage Monitoring: The device offers precision monitoring of 3V, 3.3V, and 5V power-supply voltages, making it versatile for a variety of applications.
  • Low Power Consumption: Designed to be power-efficient, the MAX6305UK00D1-T consumes a minimal amount of power, which is crucial for battery-operated devices.
  • Manual Reset Input: It features a manual reset input that allows for a system reset to be triggered with an external button or signal, providing additional control to the user.
  • Reset Timeout: The device has a fixed reset timeout duration that ensures the system has adequate time to stabilize before resuming operation.
  • Compact SOT23 Package: Housed in a small SOT23 package, the MAX6305UK00D1-T saves valuable board space, which is essential for modern compact electronics.
  • Temperature Range: The supervisory IC operates over an extended temperature range, making it suitable for various environments and applications.

Applications

The MAX6305UK00D1-T is ideal for a wide range of applications where reliable voltage monitoring is critical. These include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Communication Systems
  • Industrial Controllers

Reliability and Quality

Maxim Integrated is known for its commitment to quality, and the MAX6305UK00D1-T is no exception. It is built to meet high standards of reliability and performance, ensuring that systems remain protected and operational under various conditions. With its precision voltage monitoring and low power consumption, the MAX6305UK00D1-T is an excellent choice for designers looking to incorporate a robust power supply monitoring solution into their projects.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess