The MAX6304CSA-TG074 is a highly reliable, precision microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated. This component is essential for monitoring the power supplies in µP and digital systems, providing a significant layer of protection against low-voltage conditions that could lead to system errors and hardware damage.
Key Features
- Voltage Monitoring: The device offers precise monitoring of power supplies, ensuring that the system operates within safe voltage levels.
- Reset Output: It features an active-low reset output, which remains asserted until the voltage on the monitored power supply exceeds the reset threshold plus the reset timeout period.
- Manual Reset: A manual reset feature allows for a system reset to be initiated by an external signal, enhancing control over system operation.
- Low Power Consumption: The MAX6304CSA-TG074 is designed for low power consumption, making it suitable for battery-operated applications.
- High Accuracy: It offers high threshold accuracy, which ensures reliable operation without false triggering.
- Compact Package: The device is available in a compact 8-pin SO package, suitable for space-constrained applications.
Applications
The MAX6304CSA-TG074 is versatile and can be used in a variety of applications, including:
- Computers and Servers
- Embedded Systems
- Portable/Battery-Powered Equipment
- Industrial Control Systems
- Communication Devices
Technical Specifications
Some of the technical specifications of the MAX6304CSA-TG074 include:
- Supply Voltage Range: 1.2V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Reset Threshold Options Available
- Low Supply Current: 20µA (typical)
With its robust feature set, the MAX6304CSA-TG074 from Maxim Integrated is an ideal choice for ensuring the stability and reliability of electronic systems that require vigilant monitoring of supply voltages.