EN
  • EN
  • DE

MAX6304CSA-T

Part No MAX6304CSA-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 2.8 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 207471-MAX6304CSA-T
Ultra Librarian 3D Model Ultra Librarian MAX6304CSA-T CAD Model

Description

The MAX6304CSA-T is a robust, highly reliable supervisory circuit designed by Maxim Integrated to monitor power supplies in microprocessor systems. It provides a significant layer of protection by ensuring that the microprocessor and other critical system components operate within safe voltage levels. This essential component is a staple in applications where system integrity and reliability are paramount.

Key Features

  • Precision Monitoring: The device features a precision voltage monitor that keeps a close eye on the system's power supply rails, ensuring that they remain within specified thresholds.
  • Power-On Reset: It includes a power-on reset function, which generates a reset signal when the power supply voltage is below the designated threshold, effectively resetting the system to a known state.
  • Manual Reset: A manual reset input allows for an external trigger to initiate a system reset, providing additional control to the system operators.
  • Low Power Consumption: Designed for energy-efficient operations, the MAX6304CSA-T consumes minimal power, making it suitable for battery-powered applications.
  • Compact Package: The device comes in a space-saving 8-pin SOIC package, ideal for systems where board space is at a premium.

Applications

The MAX6304CSA-T is versatile and can be used in various applications, including:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controls
  • Portable/Battery-Powered Equipment
  • Communication Systems

Technical Specifications

The device operates over a wide voltage range and has several key technical specifications that make it suitable for a broad array of applications:

  • Voltage Monitoring Range: Precision voltage threshold options available
  • Operating Temperature: Specified for operation from -40°C to +85°C
  • Package Type: 8-pin SOIC
  • Reset Timeout: Programmable delay for reset signal

Overall, the MAX6304CSA-T from Maxim Integrated is a reliable and essential component for any system requiring vigilant voltage monitoring and system reset capabilities. Its integration ensures that systems remain operational and protected against unexpected power supply anomalies.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess