EN
  • EN
  • DE

MAX6303CSA-T

Part No MAX6303CSA-T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 1 Active Low/Push-Pull Medical 8-Pin SOIC N T/R / IC SUPERVISOR MPU 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 2.8 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 073762-MAX6303CSA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX6303
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6303CSA-T CAD Model

Description

Maxim Integrated's MAX6303CSA-T: A Robust Microprocessor Reset Circuit

The MAX6303CSA-T, produced by Maxim Integrated, is a high-quality microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides a significant level of system reliability by ensuring that the μP resets to a known state during power-up, power-down, or brown-out conditions. This compact device is a crucial component for maintaining system integrity and preventing software glitches.

Key Features

  • High Precision Monitoring: This supervisory circuit is engineered to deliver precise monitoring of the power supply voltage. It has a factory-trimmed reset threshold that ensures the system operates within the desired voltage range, thus providing enhanced system stability.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6303CSA-T consumes minimal power, which makes it an ideal solution for portable and battery-operated devices.
  • Manual Reset Input: It includes a manual reset input that allows for a system reset to be triggered manually, providing an additional layer of control for system administrators and users.
  • Reset Timeout: The device features a 140 ms minimum power-on reset timeout period, ensuring adequate time for the system to stabilize before it becomes fully operational.
  • Immunity to Short VDD Transients: The MAX6303CSA-T is designed to ignore brief transients on the VDD line, which helps to prevent false resets, contributing to the overall robustness of the system.

Applications

The MAX6303CSA-T is versatile and can be used in various applications that require reliable voltage monitoring and system reset functionality. Common applications include:

  • Computers and Servers
  • Embedded Systems
  • Data Storage Equipment
  • Portable/Battery-Powered Devices

Package and Availability

The product is offered in a compact 8-pin SO package, making it suitable for space-constrained applications. The MAX6303CSA-T is available in the temperature range from -40°C to +85°C, accommodating a wide range of environments and ensuring reliable operation under various conditions.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6303CSA-T, making it a trusted choice for system designers looking to enhance the dependability of their digital systems.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8426 $51.5928
59+ $1.7238 $101.7042
91+ $1.6643 $151.4513
130+ $1.5455 $200.9150
169+ $1.4860 $251.1340
211+ $1.4266 $301.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess