EN
  • EN
  • DE

PTVS24VS1UR,115

Part No PTVS24VS1UR,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 24VWM 38.9VC SOD123W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V
Minimum Breakdown Voltage 26.7V
Max Clamping Voltage 38.9V
Peak Pulse Current(Ippm) 10.3A
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package CFP3
Win Source Part Number 004508-PTVS24VS1UR,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS24VS1UR,115 CAD Model

Description

Overview of Product PTVS24VS1UR,115

The PTVS24VS1UR,115 is a state-of-the-art Transient Voltage Suppressor (TVS) diode designed by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This robust device is engineered to protect sensitive electronics from voltage spikes and surges, which are often caused by lightning strikes, load switch, and other transient events. It is an essential component for safeguarding circuits in a wide range of applications, including automotive systems, industrial controls, data communication devices, and consumer electronics.

Key Features

  • High Surge Capability: With a stand-off voltage of 24V, the PTVS24VS1UR,115 can handle high transient power dissipation, making it suitable for protecting against severe voltage transients.
  • Low Clamping Voltage: The device offers a low clamping voltage, which ensures that the protected components are exposed to minimal stress during surge events.
  • Uni-directional Protection: As a uni-directional TVS diode, it provides protection in one direction, making it ideal for DC power supply applications where specific line polarity is maintained.
  • Fast Response Time: The device reacts swiftly to transient overvoltage events, providing immediate protection to the connected components.
  • Compact Package: Encased in an SOD-123W small and flat lead Surface-Mounted Device (SMD) package, the PTVS24VS1UR,115 is suitable for high-density circuit board designs.

Applications

The versatility of the PTVS24VS1UR,115 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Automotive control units and infotainment systems
  • Power supply protection for industrial and telecom equipment
  • Protection of I/O interfaces and data lines
  • Consumer electronics such as smartphones, tablets, and PCs

Reliability and Compliance

NXP's commitment to quality ensures that the PTVS24VS1UR,115 meets stringent industry standards for reliability and performance. It is compliant with the ISO 7637-2 pulse 5a and 5b test waveforms, which are specific to the automotive industry. Additionally, the component is RoHS compliant, making it a suitable choice for manufacturers adhering to environmental regulations.

By integrating the PTVS24VS1UR,115 into your design, you can ensure enhanced protection against voltage transients, thus improving the longevity and reliability of your electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1536 $50.6880
795+ $0.1260 $100.1700
1,230+ $0.1221 $150.1830
1,695+ $0.1181 $200.1795
2,190+ $0.1142 $250.0980
2,930+ $0.1024 $300.0320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,470 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess