EN
  • EN
  • DE

MAX629CSA

Part No MAX629CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705060-MAX629CSA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX629CSA CAD Model

Description

Maxim Integrated MAX629CSA Voltage Regulator

The MAX629CSA from Maxim Integrated is a high-efficiency, low-quiescent-current, step-up DC-DC converter specifically designed to meet the power requirements of battery-powered systems. This robust voltage regulator is housed in a compact 8-pin SOIC package, making it an ideal choice for space-constrained applications across various industries, including consumer electronics, telecommunications, and portable devices.

One of the standout features of the MAX629CSA is its ability to deliver a fixed 5V or adjustable output voltage from an input voltage range of 0.7V to V<sub>OUT. This flexibility allows the device to operate from a single cell to multiple battery cells, ensuring consistent performance even as the battery voltage fluctuates. The output voltage can be set using two external resistors for applications requiring a specific voltage level beyond the standard 5V.

The MAX629CSA incorporates a unique current-limited, pulse-frequency-modulation (PFM) control scheme that enhances its efficiency, particularly at light loads. This control method, coupled with a quiescent current of only 110µA, significantly extends battery life. Additionally, the device includes a thermal shutdown feature that protects against overheating, and a logic-controlled shutdown mode that reduces the supply current to a mere 5µA, further conserving battery power when the device is not in use.

Designed for a wide range of applications, the MAX629CSA can be used in LCD bias supplies, PDAs, GPS devices, and other portable equipment that require a stable and efficient voltage supply. Its ability to boost low input voltages makes it particularly useful in single-cell lithium-ion or multi-cell alkaline/NiCd/NiMH powered devices.

Overall, Maxim Integrated's MAX629CSA voltage regulator is a reliable and efficient solution for designers looking to optimize power management in their compact, battery-operated products. Its advanced features and high performance make it a versatile component that can address the stringent power demands of modern electronic devices.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess