EN
  • EN
  • DE

MAX6250BCPA+

Part No MAX6250BCPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.5μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073759-MAX6250BCPA+
Ultra Librarian 3D Model Ultra Librarian MAX6250BCPA+ CAD Model

Description

Product Overview: MAX6250BCPA+ Voltage Reference

The MAX6250BCPA+ is a high-precision voltage reference component from Maxim Integrated, renowned for its exceptional stability and accuracy. Designed to cater to the demanding requirements of precision analog circuits, this voltage reference is an essential building block in applications where voltage stability is critical, such as data converters, portable instrumentation, and industrial control systems.

Key Features

  • Precision Voltage: The MAX6250BCPA+ provides a 5V output voltage with an impressive initial accuracy of ±0.02%.
  • Low Temperature Coefficient: It has a low temperature coefficient, typically 3ppm/°C, ensuring minimal deviation over a wide temperature range.
  • High Stability: Long-term stability is one of this component's strengths, making it reliable for sustained use in critical applications.
  • Low Noise: It features low output noise, which is crucial for high-performance analog circuitry, providing a clean reference signal.
  • Supply Range: The device operates from a 7V to 12.6V supply, offering flexibility in various circuit designs.

Applications

The MAX6250BCPA+ is versatile and can be implemented in a multitude of applications where precision is key. It is particularly useful in:

  • Precision data converters
  • Portable instrumentation
  • Industrial control systems
  • High-resolution ADCs and DACs
  • Medical equipment

Package and Reliability

Encased in a compact 8-pin DIP package, the MAX6250BCPA+ is designed for easy integration into a wide range of electronic systems. Its robust design ensures reliability and performance consistency. Maxim Integrated's commitment to quality means that this voltage reference is built to the highest standards, ensuring that it meets the stringent requirements of professional-grade electronics.

In summary, the MAX6250BCPA+ from Maxim Integrated is a top-tier voltage reference that offers precision, stability, and low noise, making it an excellent choice for engineers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess