EN
  • EN
  • DE

LT1460FCMS8-10#PBF

Part No LT1460FCMS8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 40mA
Tolerance ±0.15%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 35μVrms
Voltage - Input 10.9 V to 20 V
Operating Supply Current 360μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 136201-LT1460FCMS8-10#PBF
Ultra Librarian 3D Model Ultra Librarian LT1460FCMS8-10#PBF CAD Model

Description

The LT1460FCMS8-10#PBF is a precision voltage reference IC from Linear Technology, an Analog Devices company, renowned for its high-quality and reliable components. This particular model offers a fixed 10V output with an impressive level of accuracy and stability, making it an ideal choice for precision applications in a wide range of industries.

Key Features

  • Precision Reference: The LT1460 provides a precise 10V output, which is crucial for systems that require a stable reference voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a broad temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Dropout Voltage: The device features a low dropout voltage, allowing it to operate efficiently even with minimal difference between the input and output voltages.
  • High Output Current: The LT1460FCMS8-10#PBF can source or sink up to 20mA of output current, providing flexibility for a variety of load conditions.
  • Long-Term Stability: Designed for long-term reliability, this component exhibits minimal deviation over time, which is essential for maintaining system calibration.

Applications

The LT1460FCMS8-10#PBF is suitable for a diverse array of applications, including but not limited to:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Package and Quality

The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The "PBF" suffix indicates that the product is lead-free, adhering to environmental standards and regulations. Linear Technology's commitment to quality ensures that the LT1460FCMS8-10#PBF voltage reference IC delivers consistent performance and reliability for critical applications where precision is paramount.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess