EN
  • EN
  • DE

MAX6241BCSA+

Part No MAX6241BCSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3.2mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069858-MAX6241BCSA+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian MAX6241BCSA+ CAD Model

Description

Maxim Integrated MAX6241BCSA+ Precision Voltage Reference

The MAX6241BCSA+ is a high-precision voltage reference component designed and manufactured by Maxim Integrated, a well-known leader in analog and mixed-signal engineering. This device is part of the 6200 series, which is renowned for its stability and accuracy in providing a fixed voltage reference that is crucial for analog-to-digital conversions, power supply monitoring, and other precision circuit applications.

The MAX6241BCSA+ offers a stable and precise reference voltage of 4.096V, making it an ideal choice for systems requiring a 4V reference. The device features a low temperature coefficient of 3ppm/°C (max) over the -40°C to +85°C temperature range, ensuring its performance remains consistent across a wide range of operating conditions. This high level of precision is maintained with a low, 0.02% initial accuracy, providing designers with a reliable reference point for their electronic circuits.

This voltage reference is available in an 8-pin SOIC package, which is suitable for surface mount technology (SMT) and is widely used in electronic assemblies. The MAX6241BCSA+ is also characterized by its low dropout voltage and low supply current, making it highly efficient for battery-powered and portable devices. It operates from a 4.5V to 11V supply voltage, providing flexibility in various power supply configurations.

The MAX6241BCSA+ includes features such as a force-sense connection that enhances the accuracy of the voltage reference by compensating for voltage drops due to the impedance of the PCB traces. This ensures that the voltage reference remains unaffected by the load conditions and the layout of the circuit board.

With its combination of high precision, stability, and low power consumption, the MAX6241BCSA+ is a reliable choice for critical applications in medical devices, precision instrumentation, data acquisition systems, and high-end industrial equipment. Its robust performance under varying conditions and the reputation of Maxim Integrated for producing quality components make the MAX6241BCSA+ a preferred option for engineers and designers seeking a dependable voltage reference solution.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5178 $50.0712
10+ $10.2711 $102.7110
16+ $9.9501 $159.2016
21+ $9.6291 $202.2111
27+ $9.3082 $251.3214
36+ $8.3452 $300.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess