Products specifications Report Issue?

Case / Package LCC
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Min Output Voltage 5 V
Mount Surface Mount
Number of Pins 8
Operating Supply Current 3.5 mA
Output Current 15 mA
Output Type Fixed
REACH SVHC No SVHC
Reference Type Series
Reference Voltage 5 V
RoHS Compliant
Schedule B 8542390000, 8542390000
Temperature Coefficient 5 ppm/°C
Tolerance 0.1 %
Win Source Part Number 1224803-LT1027DILS8-5#PBF
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1027DILS8-5#PBF CAD Model

Description

The LT1027DILS8-5#PBF is a high-precision voltage reference component manufactured by Linear Technology, a renowned leader in the design and production of high-performance analog integrated circuits. This voltage reference is designed to offer a stable and precise reference voltage, which is crucial for a wide range of applications including data conversion, power supply control, and precision measurement systems.

Key Features:

  • Output Voltage: The LT1027 provides a fixed output voltage of 5V, which is maintained with a high degree of accuracy and stability.
  • Temperature Coefficient: It boasts an impressive low temperature coefficient, ensuring that the output voltage remains consistent across a wide temperature range.
  • Long-Term Stability: The device is designed for excellent long-term stability, making it reliable for critical applications that require a consistent reference over time.
  • Low Noise: The LT1027 series offers low noise performance, which is essential for precision applications where signal integrity is paramount.
  • Package Type: This particular model comes in an 8-lead DIL (Dual In-Line) package, which is suitable for through-hole mounting on printed circuit boards.
  • Lead-Free and RoHS Compliant: The LT1027DILS8-5#PBF adheres to environmental standards, being lead-free and RoHS compliant, making it suitable for use in various international markets.

Applications:

The LT1027DILS8-5#PBF is ideal for use in high-precision applications such as:

  • ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter) reference
  • Precision instrumentation
  • Industrial control systems
  • High-resolution data acquisition systems
  • Medical equipment

With its robust design and high-precision capabilities, the LT1027DILS8-5#PBF is an excellent choice for engineers and designers who require a reliable voltage reference for their sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Need more? Email Us
ECAD model for TLVH431QDBZR,215
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.5653
ECAD model for SC431CSKQTR
Semtech Corporation
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1837
ECAD model for SC431LCSK-.5TRT
Semtech Corporation
IC VREF SHUNT ADJ SOT23
Lowest to $0.7497
ECAD model for SC431LC5SK-2TR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE | IC VREF SHUNT 4.096V TO92-3
Lowest to $0.2682
ECAD model for LM4040D41ILP
Semtech Corporation
Adjustable Shunt Regulator
Need more? Email Us
ECAD model for SC431CSK-2.TR
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1093G-1-E1-A
Analog Devices Inc.
High Precision -+10 V Reference
Need more? Email Us
ECAD model for AD688AQ
Semtech Corporation
Need more? Email Us
ECAD model for SC431LCSK-1.TR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention