EN
  • EN
  • DE

MAX622ESA+T

Part No MAX622ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC HIGH-SIDE POWER SUPPLY 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Power Supplies
Operating Supply Current 70μA
Supply Voltage - Operating 3.5 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069852-MAX622ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX622ESA+T CAD Model

Description

Product Overview: MAX622ESA+T by Maxim Integrated

The MAX622ESA+T is a high-performance, low-power linear regulator designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This component offers precise voltage regulation, making it an ideal choice for a variety of electronic applications where stable and reliable power supply is crucial.

Key Features

  • Output Voltage: The MAX622ESA+T provides a fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: Its low dropout voltage allows for efficient operation even when the input voltage is close to the output voltage, minimizing power loss and heat generation.
  • High Accuracy: This regulator boasts high accuracy, ensuring that the output voltage remains stable under varying conditions, including changes in input voltage and load current.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing its reliability and longevity.
  • Small Footprint: The compact SOIC-8 package makes it suitable for space-constrained applications, without compromising on performance.

Applications

The versatility of the MAX622ESA+T allows it to be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller power supplies
  • Data communication equipment
  • Consumer electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX622ESA+T is no exception. Each component is rigorously tested to meet high standards of performance and durability. The device's reliability is further enhanced by its robust construction and the utilization of advanced manufacturing techniques.

Ordering Information

The MAX622ESA+T comes in tape and reel packaging, facilitating easy integration into automated manufacturing processes. This packaging option also supports large volume orders, making it a convenient choice for mass production requirements.

In summary, the MAX622ESA+T from Maxim Integrated is a dependable and efficient solution for a variety of power regulation needs, offering precision, low power consumption, and a small package size, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9141 $63.3128
18+ $6.4934 $116.8812
28+ $6.2913 $176.1564
38+ $6.0880 $231.3440
50+ $5.8847 $294.2350
66+ $5.2760 $348.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess