EN
  • EN
  • DE

MAX6220ASA-2.5+

Part No MAX6220ASA-2.5+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.12%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 1.5μVp-p
Noise - 10Hz to 10kHz 1.3μVrms
Voltage - Input 8 V ~ 40 V
Operating Supply Current 3.3mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 705049-MAX6220ASA-2.5+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6220
Introduction Date April 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6220ASA-2.5+ CAD Model

Description

Product Overview: MAX6220ASA-2.5+

The MAX6220ASA-2.5+ is a precision voltage reference component designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This high-quality voltage reference IC is engineered to provide a fixed output voltage of 2.5V with exceptional accuracy and stability, making it an ideal choice for precision voltage regulation applications in a wide range of electronic systems.

Key Features

  • Output Voltage: The device provides a precise 2.5V output, which is critical for applications requiring a stable reference voltage.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.02%, ensuring reliable performance in demanding circumstances.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the MAX6220ASA-2.5+ maintains its accuracy over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to operate efficiently with a minimal difference between the input and output voltages, enhancing system power efficiency.
  • Low Noise: This voltage reference exhibits low noise characteristics, with only 1.5µVp-p of output noise in the 0.1Hz to 10Hz frequency range, which is crucial for precision analog circuitry.
  • Stable with Capacitive Loads: The MAX6220ASA-2.5+ is designed to remain stable with capacitive loads, ensuring consistent performance even in the presence of varying load conditions.
  • Package: It comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The MAX6220ASA-2.5+ is versatile and can be used in various applications, including:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Industrial controls
  • Medical devices
  • Battery-powered equipment
  • Automotive systems

With its combination of high accuracy, low noise, and stability, the MAX6220ASA-2.5+ from Maxim Integrated is an excellent choice for designers looking for a reliable voltage reference source to enhance the performance of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess