EN
  • EN
  • DE

MAX6195BESA+T

Part No MAX6195BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 500μA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 120μVp-p
Noise - 10Hz to 10kHz 240μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021895-MAX6195BESA+T
Ultra Librarian 3D Model Ultra Librarian MAX6195BESA+T CAD Model

Description

Maxim Integrated MAX6195BESA+T Precision Voltage Reference

The MAX6195BESA+T is a high-precision voltage reference component from Maxim Integrated, designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is part of Maxim's 6195 series of voltage references and is well-suited for demanding applications where precision is key.

With an output voltage of 5V, the MAX6195BESA+T offers a tight initial accuracy of ±0.02% and a low temperature coefficient of 3ppm/°C (max), ensuring reliable performance over a wide temperature range. This makes it an excellent choice for high-performance industrial, medical, and communication systems where stable voltage is crucial for accurate data conversion and processing.

The device comes in a small 8-pin NSOIC package, making it a compact solution for space-constrained applications. It is also offered in tape and reel form, indicated by the '+T' suffix in its name, facilitating easy integration into automated manufacturing processes.

Key features of the MAX6195BESA+T include:

  • Output Voltage: 5V
  • Initial Accuracy: ±0.02%
  • Temperature Coefficient: 3ppm/°C (max)
  • Supply Voltage Range: +4.5V to +11V
  • Low Dropout Voltage: 300mV (max)
  • Load Regulation: 6ppm/mA (max)
  • Line Regulation: 3ppm/V (max)
  • Low Output Noise: 4µVp-p/√Hz (typ) at 10Hz
  • Long-Term Stability: 50ppm/1000hr (max)

The MAX6195BESA+T also features a force-sense configuration, which corrects for line drops, ensuring the accuracy of the output voltage at the load. This, combined with its excellent transient response, makes it highly reliable under varying load conditions. Additionally, the device offers a shutdown mode, which reduces supply current to 1µA (max), providing power savings in battery-powered devices when not in active use.

For designers looking for a robust and precise voltage reference solution, the Maxim Integrated MAX6195BESA+T stands out as a versatile choice that delivers consistent performance for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2204 $59.0856
34+ $3.4627 $117.7318
52+ $3.3541 $174.4132
72+ $3.2467 $233.7624
93+ $3.1381 $291.8433
124+ $2.8136 $348.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess