EN
  • EN
  • DE

MAX6193BESA+T

Part No MAX6193BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 500μA
Tolerance ±0.17%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 75μVp-p
Noise - 10Hz to 10kHz 150μVrms
Voltage - Input 3.2 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069827-MAX6193BESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6193BESA+T CAD Model

Description

Maxim Integrated MAX6193BESA+T Voltage Reference IC

The MAX6193BESA+T from Maxim Integrated is a high-precision voltage reference IC designed to provide a stable and accurate reference voltage for various applications. This device is particularly well-suited for precision data converters, portable instrumentation, and industrial control systems where stability and accuracy are of paramount importance.

With a series reference type, the MAX6193BESA+T offers a fixed output voltage of 3.0V. It boasts an impressive initial accuracy of ±0.02%, ensuring that the output voltage is precise right out of the box. The low temperature coefficient of just 3ppm/°C further contributes to its stability over a wide temperature range, making it reliable for use in environments with fluctuating temperatures.

One of the key features of the MAX6193BESA+T is its low dropout voltage, which allows it to maintain a stable output even when the supply voltage is very close to the output voltage. This makes it ideal for battery-powered applications where the supply voltage may vary over time. Additionally, the device has a low quiescent current of 180µA, which helps to conserve battery life in portable applications.

The MAX6193BESA+T comes in a compact 8-pin NSOIC package, making it space-efficient for designs where board real estate is at a premium. It is also specified for the extended industrial temperature range of -40°C to +85°C, providing reliable performance under harsh conditions.

For enhanced versatility, the device includes a force-sense connection that allows for remote voltage sensing, ensuring that the correct voltage is delivered to the load even with voltage drops in the wiring. This feature is particularly useful in precision applications where voltage drops cannot be tolerated.

Overall, the MAX6193BESA+T is a robust and precise voltage reference IC that meets the needs of demanding applications requiring high accuracy and stability. Its combination of performance, power efficiency, and compact size makes it an excellent choice for designers looking to enhance the performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess