EN
  • EN
  • DE

MAX6175BASA+T

Part No MAX6175BASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 30mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 9μVp-p
Noise - 10Hz to 10kHz 14.5μVrms
Voltage - Input 7 V to 40 V
Operating Supply Current 700μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137170-MAX6175BASA+T
Ultra Librarian 3D Model Ultra Librarian MAX6175BASA+T CAD Model

Description

Maxim Integrated MAX6175BASA+T Precision Voltage Reference

The MAX6175BASA+T from Maxim Integrated is a high-precision voltage reference component designed to provide a stable and accurate reference voltage for analog-to-digital converters, digital-to-analog converters, and other precision circuit applications. This device is particularly well-suited for systems that require a high degree of voltage stability and accuracy under varying conditions of temperature and supply voltage.

The MAX6175BASA+T offers an impressive low dropout voltage, which means it can maintain its accuracy even with minimal differences between the supply voltage and the output voltage. This feature is particularly beneficial in low-voltage operations or when the supply voltage is not stable. The device also boasts a low temperature coefficient, ensuring that the output voltage remains consistent across a wide range of operating temperatures.

Key features of the MAX6175BASA+T include:

  • Output Voltage: The device provides a precise output voltage of 5V, which is crucial for systems that rely on a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.04%, the MAX6175BASA+T ensures that the output voltage is extremely close to its specified value right out of the box.
  • Low Temperature Coefficient: A temperature coefficient of just 3ppm/°C means that the output voltage is highly stable over temperature variations, making it ideal for precision applications.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range from -40°C to +85°C, catering to a variety of environmental conditions.
  • Package: The MAX6175BASA+T is offered in an 8-pin SOIC package, which is suitable for surface-mount technology and compact circuit designs.
  • Supply Voltage Range: It has a wide supply voltage range from 4.5V to 12.6V, providing flexibility in different power supply scenarios.

This voltage reference is ideal for high-end and critical applications such as precision data acquisition systems, medical instruments, and industrial controls, where consistent and accurate voltage references are mandatory. With its combination of high accuracy, low temperature dependency, and wide operating range, the MAX6175BASA+T is a reliable choice for designers looking to enhance the performance of their systems.

Maxim Integrated's commitment to quality and reliability is evident in the MAX6175BASA+T, making it a smart choice for engineers who require the best in voltage reference solutions.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess