EN
  • EN
  • DE

MAX6173AASA+T

Part No MAX6173AASA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 30mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3.8μVp-p
Noise - 10Hz to 10kHz 6.8μVrms
Voltage - Input 4.5 V to 40 V
Operating Supply Current 600μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069805-MAX6173AASA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6173AASA+T CAD Model

Description

The MAX6173AASA+T is a precision, low-noise, low-drift voltage reference chip from Maxim Integrated, designed to ensure stability and accuracy in a wide range of electronic applications. This high-performance component is ideal for converting analog signals into digital data with high fidelity, making it a perfect choice for high-precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The device provides a stable and precise output voltage, which is crucial for the reliable operation of ADCs and DACs.
  • Low Temperature Coefficient: It boasts an impressive low temperature coefficient, reducing output variation over a wide temperature range and ensuring consistent performance.
  • Low Noise: With its low noise output, the MAX6173AASA+T ensures signal integrity, making it suitable for sensitive applications such as medical devices and precision measurement equipment.
  • Series Voltage Reference Type: As a series voltage reference, it offers better noise performance compared to shunt references and is more energy-efficient for battery-powered devices.
  • Package/Case: The device comes in an 8-SOIC (0.154", 3.90mm Width) package, providing a compact footprint for space-constrained applications.
  • Operating Temperature: It operates over a wide temperature range, making it versatile for use in various environments.

Applications

The MAX6173AASA+T is engineered to meet the requirements of applications that demand high precision and low noise. It's widely used in:

  • Precision data acquisition systems
  • High-resolution data converters
  • Industrial control systems
  • Portable instrumentation
  • Medical equipment
  • Automotive systems

Reliability and Quality

Maxim Integrated's commitment to quality ensures that the MAX6173AASA+T voltage reference meets the highest standards of reliability and performance. With its robust design and comprehensive testing, this component is designed to deliver consistent operation, backed by Maxim's reputation for producing high-quality, industry-leading semiconductor products.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7651 $54.1208
19+ $5.5509 $105.4671
28+ $5.3774 $150.5672
39+ $5.2040 $202.9560
50+ $5.0305 $251.5250
67+ $4.5101 $302.1767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess