EN
  • EN
  • DE

MAX6168AESA+

Part No MAX6168AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.8V 5mA 8-Pin SOIC N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Max Input Voltage 13.5 V
Maximum Operating Temperature 85 °C
Max Output Current 5 mA
Min Operating Temperature -40 °C
Min Output Voltage 1.8 V
Mount Surface Mount
Number of Pins 8
Operating Supply Current 120 µA
Output Current 5 mA
Output Type Fixed
Output Voltage 1.8 V
Radiation Hardening No
REACH SVHC Unknown
Reference Type Series
Reference Voltage 1.8 V
RoHS Compliant
Temperature Coefficient 5 ppm/°C
Tolerance 0.11 %
Win Source Part Number 1030020-MAX6168AESA+
Categories PMIC - Voltage Reference
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6168AESA+ CAD Model

Description

The MAX6168AESA+ is a precision, low-dropout, micro-power voltage reference IC from Maxim Integrated. This device offers a fixed-output voltage of 2.048V, which is ideal for various applications, including data acquisition systems, portable instrumentation, and medical devices.

Key Features

  • High Accuracy: The MAX6168AESA+ provides excellent accuracy with an initial accuracy of ±0.2% at 25°C. This high level of precision ensures reliable performance for critical applications.
  • Low Dropout Voltage: With a low dropout voltage, this voltage reference can operate with minimal headroom above the output voltage, making it suitable for low-voltage operations and battery-powered devices.
  • Temperature Stability: The device features a low temperature coefficient, ensuring stable output voltage over a wide temperature range from -40°C to +85°C.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming only 180µA of supply current, which helps extend battery life in portable applications.

Applications

  • Data Converters
  • Portable Battery-Powered Equipment
  • Industrial Process Control Systems
  • Precision Instrumentation
  • Medical Devices

Specifications

Parameter Value Output Voltage 2.048V Initial Accuracy ±0.2% Temperature Coefficient Typically 35ppm/°C Supply Current 180µA Operating Temperature Range -40°C to +85°C Package 8-Pin SO

The MAX6168AESA+ from Maxim Integrated is a robust and reliable solution for providing a stable reference voltage in a variety of electronic systems. Its combination of accuracy, stability, and low power consumption makes it an excellent choice for designers looking to improve the performance of their applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess