EN
  • EN
  • DE

MAX6167AESA+

Part No MAX6167AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.5V
Output Current 5mA
Tolerance ±0.04%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 55μVp-p
Noise - 10Hz to 10kHz 55μVrms
Voltage - Input 4.7 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069800-MAX6167AESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6167AESA+ CAD Model

Description

Product Overview: MAX6167AESA+ from Maxim Integrated

The MAX6167AESA+ is a precision, low-dropout voltage reference from Maxim Integrated, known for its stability and accuracy in critical applications. This component is designed to provide a fixed voltage output of 2.048V, which is ideal for analog-to-digital conversions, digital-to-analog conversions, and other voltage-sensitive functions. The MAX6167AESA+ comes in a compact 8-pin NSOIC package, making it suitable for space-constrained applications.

With an initial accuracy of ±0.2% and a low temperature coefficient of 20ppm/°C (max), the MAX6167AESA+ ensures consistent performance over a wide temperature range of -40°C to +85°C. This high level of precision is critical for applications requiring a stable reference voltage, such as precision measurement equipment, portable instrumentation, and data acquisition systems.

The device features a low dropout voltage, typically just 200mV at full load, which allows for efficient operation even with a minimal difference between the input and output voltages. This characteristic is particularly beneficial in battery-operated devices, where maximizing the use of available power is crucial.

Additionally, the MAX6167AESA+ boasts an excellent load regulation of 60µV/mA and line regulation of 20µV/V, further contributing to its reliable performance in fluctuating conditions. The device also incorporates a force-sense configuration, which compensates for line drops, enhancing the accuracy of the voltage reference at the point of load.

For designers concerned with power consumption, the MAX6167AESA+ offers a low quiescent current of typically 160µA, making it an energy-efficient choice for portable and battery-powered applications. The product also includes a shutdown feature, allowing the reference to be turned off, thereby reducing the current consumption to under 1µA to conserve energy when not in use.

In summary, the MAX6167AESA+ from Maxim Integrated is a robust, precise voltage reference that delivers consistent performance for a variety of demanding applications. Its combination of accuracy, stability, and power efficiency makes it an excellent choice for designers looking to ensure the integrity of their voltage-sensitive circuits.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess