EN
  • EN
  • DE

MAX6166AESA+T

Part No MAX6166AESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.08%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 27μVp-p
Noise - 10Hz to 10kHz 30μVrms
Voltage - Input 2.7 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069798-MAX6166AESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6166AESA+T CAD Model

Description

Maxim Integrated MAX6166AESA+T Precision Voltage Reference

The MAX6166AESA+T from Maxim Integrated is a high-precision voltage reference chip designed to provide a stable and accurate reference voltage for various applications. This component is highly sought after in the electronics industry due to its exceptional stability and low noise performance, making it an ideal choice for precision data converters, portable instrumentation, battery-powered devices, and industrial control systems.

Key Features

  • Stable Output: The MAX6166AESA+T offers a fixed output voltage of 3.0V, which remains stable over a wide range of temperatures and load conditions.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 5ppm/°C, users can expect minimal deviation in output voltage as ambient temperatures fluctuate, ensuring reliable performance in varying environments.
  • High Accuracy: This device is characterized by its high initial accuracy of ±0.08% (max), which allows for precise voltage reference in critical applications.
  • Low Dropout Voltage: It operates with a low dropout voltage, making it suitable for applications with limited headroom between the input supply and the output voltage.
  • Wide Supply Range: The MAX6166AESA+T can operate from a supply voltage ranging from +4.5V to +12.6V, providing flexibility in system design.
  • Low Supply Current: It features a low quiescent current of 180µA (typical), which is beneficial for power-sensitive applications.

Applications

  • Data Acquisition Systems
  • Precision Instrumentation
  • Battery-Powered Equipment
  • Industrial Control Loops
  • Portable Devices

The MAX6166AESA+T comes in a small 8-pin NSOIC package, which is suitable for space-constrained applications. Additionally, it is offered in tape and reel packaging, denoted by the '+T' suffix, which facilitates automated assembly processes for high-volume production. With its combination of high precision, stability, and low power consumption, the MAX6166AESA+T voltage reference from Maxim Integrated is a top-tier solution for ensuring the accuracy and consistency of electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4428 $51.5424
19+ $5.2864 $100.4416
30+ $5.1212 $153.6360
41+ $4.9560 $203.1960
53+ $4.7908 $253.9124
70+ $4.2952 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess