EN
  • EN
  • DE

MAX6165BESA+

Part No MAX6165BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 60μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 120μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069797-MAX6165BESA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6165BESA+ CAD Model

Description

Maxim Integrated MAX6165BESA+ Voltage Reference

The MAX6165BESA+ is a precision, low-dropout, micropower voltage reference from Maxim Integrated. This high-quality component is designed for a wide array of applications that require a stable and accurate reference voltage. Featuring a series of key attributes, the MAX6165BESA+ stands out for its reliability and performance in critical electronic systems.

With an output voltage of 5V, the MAX6165BESA+ provides a stable reference for ADCs, DACs, and other precision circuitry. Its low dropout voltage makes it an ideal choice for battery-operated devices, where power efficiency is paramount. The device operates with a supply voltage that ranges from +5.5V to +12.6V, offering flexibility for different power supply designs.

One of the most notable features of the MAX6165BESA+ is its low temperature coefficient, typically 20ppm/°C, which ensures minimal deviation in output voltage across a wide temperature range (-40°C to +85°C). This makes it suitable for applications that require high precision under varying environmental conditions, such as industrial control systems and portable instrumentation.

The MAX6165BESA+ also boasts a low output noise of 15µVp-p (0.1Hz to 10Hz) and a low supply current of 120µA, making it an excellent choice for noise-sensitive applications. Its initial accuracy is set at ±0.2%, which is quite impressive for maintaining consistent performance without the need for external calibration.

Enclosed in an 8-pin NSOIC package, the MAX6165BESA+ is designed for easy integration into PCB layouts. Its small footprint allows for compact circuit designs, which is especially beneficial for space-constrained applications.

In summary, the Maxim Integrated MAX6165BESA+ voltage reference is a high-quality, versatile component that offers precision, low power consumption, and stability, making it a go-to choice for engineers looking to enhance the performance of their electronic designs.

  • Output Voltage: 5V
  • Supply Voltage Range: +5.5V to +12.6V
  • Temperature Coefficient: Typically 20ppm/°C
  • Low Dropout Voltage
  • Low Output Noise: 15µVp-p (0.1Hz to 10Hz)
  • Low Supply Current: 120µA
  • Initial Accuracy: ±0.2%
  • Package: 8-pin NSOIC

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8849 $56.5470
65+ $1.5466 $100.5290
105+ $1.4983 $157.3215
140+ $1.4499 $202.9860
180+ $1.4016 $252.2880
240+ $1.2566 $301.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess