EN
  • EN
  • DE

MAX6161BESA+T

Part No MAX6161BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.25V 5mA 8-Pin SOIC N / IC VREF SERIES 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.32%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 2.5 V ~ 12.6 V
Operating Supply Current 150μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786634-MAX6161BESA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6161
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6161BESA+T CAD Model

Description

Maxim Integrated MAX6161BESA+T Voltage Reference

The MAX6161BESA+T is a high-precision voltage reference component manufactured by Maxim Integrated, designed to provide a stable and accurate reference voltage for various applications. It is ideal for precision data converters, portable instrumentation, battery-operated devices, and industrial control systems. The MAX6161BESA+T offers a series of features that make it a reliable choice for maintaining voltage stability in electronic circuits.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.25V, which is crucial for systems requiring a stable reference point.
  • Low Temperature Coefficient: It has an excellent temperature coefficient as low as 35ppm/°C, ensuring minimal deviation in output voltage over a wide temperature range.
  • High Accuracy: With an initial accuracy of ±0.2%, the MAX6161BESA+T ensures precise voltage regulation, which is essential for sensitive electronic components.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to operate effectively even with minimal difference between the supply voltage and the reference voltage.
  • Wide Supply Range: The device can operate from a supply voltage ranging from +2.7V to +12.6V, accommodating a broad spectrum of power requirements.
  • Low Supply Current: It has a low supply current of 120µA (typical), making it an energy-efficient choice for battery-powered applications.
  • Package: The MAX6161BESA+T comes in an 8-pin NSOIC package, which is suitable for surface-mount technology, providing a compact solution for space-constrained applications.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Battery-Operated Devices
  • Industrial Control Systems

The MAX6161BESA+T from Maxim Integrated is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its precision and stability make it a vital part of any system that depends on accurate voltage references. Whether for industrial, commercial, or consumer products, the MAX6161BESA+T is designed to deliver consistent performance, ensuring the optimal operation of electronic circuits under varying conditions.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess