EN
  • EN
  • DE

MAX6143AASA41+T

Part No MAX6143AASA41+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 30mA
Tolerance ±0.06%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 7μVp-p
Noise - 10Hz to 10kHz 11.5μVrms
Voltage - Input 6.1 V to 40 V
Operating Supply Current 650μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116860-MAX6143AASA41+T
Ultra Librarian 3D Model Ultra Librarian MAX6143AASA41+T CAD Model

Description

Maxim Integrated MAX6143AASA41+T Voltage Reference

The MAX6143AASA41+T from Maxim Integrated is a high-precision, low-noise, series voltage reference IC, designed to provide a stable and accurate reference voltage for precision data converters and other high-accuracy analog circuitry. This device is characterized by its low temperature coefficient and excellent long-term stability, making it an ideal choice for critical applications where voltage precision is paramount.

The MAX6143 comes in a small 8-pin SOIC package, making it suitable for space-constrained applications. It features a fixed output voltage of 4.096V, which is a common reference voltage used in analog-to-digital conversions. This voltage reference operates with an input voltage range from 4.5V to 12.6V, providing flexibility in various power supply designs.

One of the hallmarks of the MAX6143AASA41+T is its low output noise, which is typically just 3µVp-p for the 0.1Hz to 10Hz frequency range. This low noise performance, combined with a low temperature coefficient of typically 3ppm/°C, ensures a stable output voltage across a wide range of temperatures, making it suitable for precision applications such as medical equipment, industrial automation, and high-end instrumentation.

The device also offers excellent transient response and load regulation characteristics, which help maintain a stable output voltage even during changes in load or input voltage. Additionally, the MAX6143AASA41+T includes a force-sense configuration that allows for remote voltage sensing, compensating for voltage drops in wires, which is crucial for maintaining voltage accuracy over long distances or in high-current applications.

With its built-in thermal overload protection, the MAX6143 ensures safe operation by shutting down the output when the die temperature exceeds safe operating limits. This protection feature enhances the reliability of the device in harsh environments.

Overall, the Maxim Integrated MAX6143AASA41+T is a robust, high-performance voltage reference that offers the precision and stability needed for demanding applications, ensuring accurate performance over a wide range of operating conditions.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess