EN
  • EN
  • DE

MAX6133AASA25

Part No MAX6133AASA25
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705005-MAX6133AASA25
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6133AASA25 CAD Model

Description

Introducing the MAX6133AASA25 Voltage Reference from Maxim Integrated

Maxim Integrated's MAX6133AASA25 is a high-precision, low-dropout voltage reference designed for applications requiring a stable and accurate reference voltage. This device is particularly well-suited for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation where stability and low noise are critical.

Key Features

  • High Accuracy: The MAX6133AASA25 offers a superb initial accuracy of ±0.04%, providing the precision needed for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, allowing it to function effectively even when the supply voltage is close to the output voltage.
  • Stable with Capacitive Loads: It is designed to remain stable with capacitive loads, which is essential for applications with dynamic load conditions.
  • Low Noise: It features low output noise, which is vital for sensitive electronic systems where noise can significantly affect performance.
  • Wide Supply Range: The MAX6133AASA25 operates over a wide supply voltage range, accommodating various input voltages and providing design flexibility.

Applications

The MAX6133AASA25 is ideal for a multitude of applications, including but not limited to:

  • Precision data converters (ADCs/DACs)
  • Portable and battery-powered equipment
  • Medical devices
  • Industrial process control systems
  • High-resolution imaging systems

Package and Availability

This voltage reference comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications. Maxim Integrated ensures the availability of the MAX6133AASA25, catering to both small-scale projects and large-volume production needs.

In summary, the MAX6133AASA25 from Maxim Integrated is a top-tier, highly precise voltage reference that offers stability, low noise, and a wide operating range, making it an excellent choice for high-accuracy electronics.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0614 $54.5526
21+ $4.9734 $104.4414
32+ $4.8180 $154.1760
43+ $4.6626 $200.4918
56+ $4.5072 $252.4032
75+ $4.0409 $303.0675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess