EN
  • EN
  • DE

MAX6129BEUK50+T

Part No MAX6129BEUK50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 4mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 90μVp-p
Noise - 10Hz to 10kHz 245μVrms
Voltage - Input 5.2 V ~ 12.6 V
Operating Supply Current 10.5μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705001-MAX6129BEUK50+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6129
Introduction Date July 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6129BEUK50+T CAD Model

Description

Maxim Integrated MAX6129BEUK50+T Precision Voltage Reference

The MAX6129BEUK50+T from Maxim Integrated is a high-quality, precision voltage reference component designed for use in a wide range of electronic applications where stable and accurate voltage reference is crucial. This device offers a fixed output voltage of 5.0V, making it ideal for systems that require a standard reference voltage. The MAX6129 is part of Maxim's series of low-dropout, micropower voltage references that are known for their high accuracy and low noise performance.

One of the standout features of the MAX6129BEUK50+T is its low temperature coefficient, typically 35ppm/°C, which ensures minimal deviation in output voltage over a wide temperature range. This makes it suitable for precision applications such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and portable battery-powered devices that operate under varying environmental conditions.

The device is also characterized by its excellent load regulation and low supply current, typically 12µA, which is beneficial for power-sensitive designs. The low dropout voltage and the ability to source or sink current make it versatile for a variety of circuits that require a stable reference voltage under varying load conditions.

The MAX6129BEUK50+T comes in a compact SOT-23 package, which is highly favored for space-constrained applications. Its small footprint allows designers to maintain a slim profile in their electronic designs without compromising on performance.

For added convenience, the MAX6129BEUK50+T is offered in tape and reel packaging, denoted by the "+T" suffix, making it suitable for automated assembly processes. This packaging option facilitates efficient handling and placement in high-volume manufacturing environments.

Overall, the Maxim Integrated MAX6129BEUK50+T is a reliable and high-performance solution for applications demanding a stable and precise voltage reference. Its combination of accuracy, low power consumption, and small size makes it a versatile choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess