EN
  • EN
  • DE
  • IT

MAX6129BEUK33+T

Part No MAX6129BEUK33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 3.3V
Output Current 4mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 56μVp-p
Noise - 10Hz to 10kHz 174μVrms
Voltage - Input 3.5 V ~ 12.6 V
Operating Supply Current 7.25μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 705000-MAX6129BEUK33+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6129
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6129BEUK33+T CAD Model

Description

Maxim Integrated MAX6129BEUK33+T Precision Voltage Reference

The MAX6129BEUK33+T is a high-precision, low-power voltage reference from Maxim Integrated designed to provide a stable and accurate reference voltage for various applications. This component is part of Maxim's family of low-dropout, micropower voltage references that offer excellent temperature stability and low noise performance, making them ideal for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Reference Voltage: The MAX6129BEUK33+T provides a fixed output voltage of 3.3V, which is suitable for a wide range of applications that require a stable reference voltage.
  • High Accuracy: This voltage reference features an initial accuracy of ±0.15%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 35ppm/°C, the device maintains its accuracy over a wide temperature range, making it reliable for use in environments with varying temperatures.
  • Low Dropout Voltage: The low dropout voltage allows the reference to operate efficiently with minimal headroom above the output voltage, which is beneficial in low-voltage applications.
  • Low Power Consumption: It is designed for battery-powered and energy-efficient applications, consuming minimal power to prolong battery life.
  • Compact Package: The MAX6129BEUK33+T comes in a small SOT-23 package, saving valuable board space in compact electronic designs.

Applications

  • Data Conversion Systems
  • Portable Instrumentation
  • Industrial Control Systems
  • Battery-Powered Devices
  • Precision Power Supplies

The MAX6129BEUK33+T precision voltage reference is a robust solution for maintaining the accuracy of analog-to-digital or digital-to-analog conversion systems, where stable reference voltages are critical for performance. With its combination of high precision, low power consumption, and compact footprint, this component from Maxim Integrated is an excellent choice for designers looking to enhance the reliability and efficiency of their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8605 $52.7445
21+ $4.8086 $100.9806
33+ $4.6583 $153.7239
45+ $4.5081 $202.8645
58+ $4.3578 $252.7524
77+ $3.9070 $300.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,355 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess