EN
  • EN
  • DE

MAX6129BEUK30+T

Part No MAX6129BEUK30+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 4mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Noise - 10Hz to 10kHz 161μVrms
Voltage - Input 3.2 V ~ 12.6 V
Operating Supply Current 6.75μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 704998-MAX6129BEUK30+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6129
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6129BEUK30+T CAD Model

Description

Product Overview: MAX6129BEUK30+T

The MAX6129BEUK30+T is a precision, low-power, low-voltage microprocessor (µP) supervisory circuit designed by Maxim Integrated to maintain system integrity by monitoring the power supply voltage in digital systems. This device is particularly suitable for portable and battery-powered equipment due to its low power consumption and small footprint.

This supervisory circuit features a factory-trimmed voltage threshold of 3.0V, making it ideal for 3.3V-powered systems that require a precise monitoring voltage to ensure proper operation. The MAX6129BEUK30+T provides a ±0.5% voltage threshold accuracy over the entire operating temperature range, which is exceptional for maintaining system reliability under varying environmental conditions.

One of the key attributes of the MAX6129BEUK30+T is its ability to provide a reset signal to the host microprocessor. The reset output remains asserted for a minimum of 140ms after V_CC has risen above the reset threshold level, ensuring that the µP has ample time to initialize after power-up or during a brownout condition. This feature helps prevent system errors and enhances the reliability of the application it is used in.

The device is offered in a compact SOT-23 package, which is highly beneficial for space-constrained applications. It operates over a wide temperature range of -40°C to +125°C, allowing for deployment in various environments without compromising performance. Additionally, the MAX6129BEUK30+T has a low supply current of 5.5µA (typical), which is critical for extending battery life in portable devices.

With its combination of precision voltage monitoring, low power consumption, small size, and broad temperature range, the MAX6129BEUK30+T from Maxim Integrated is an excellent choice for designers looking to enhance the reliability and efficiency of their digital systems. Whether it's used in handheld devices, consumer electronics, or industrial equipment, this supervisory circuit provides an essential layer of protection against power supply anomalies.

For more technical details, datasheets, and support resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7775 $67.1100
9+ $13.7664 $123.8976
13+ $13.3368 $173.3784
18+ $12.9060 $232.3080
24+ $12.4763 $299.4312
31+ $11.1850 $346.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess