EN
  • EN
  • DE

MAX6126BASA25+T

Part No MAX6126BASA25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 1.45μVp-p
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 725μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 704994-MAX6126BASA25+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6126
Introduction Date December 20, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6126BASA25+T CAD Model

Description

Maxim Integrated MAX6126BASA25+T Ultra-High-Precision Voltage Reference

The MAX6126BASA25+T from Maxim Integrated is a superior, ultra-stable, and low-noise voltage reference chip, offering a precise 2.5V output voltage. This device is part of Maxim's family of high-precision voltage references that are designed to provide a stable and accurate reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry.

With an initial accuracy of ±0.02% and a low 3ppm/°C temperature coefficient, the MAX6126BASA25+T ensures consistent performance over a wide temperature range, making it an ideal choice for precision applications. It also boasts an impressive low output noise of just 1.25µVp-p/V, which is critical for sensitive electronics where noise can significantly impact overall performance.

The device operates from a wide supply voltage range of 2.7V to 12.6V and can source or sink up to 10mA of load current. This flexibility makes it suitable for a variety of configurations and ensures compatibility with most systems. Additionally, the MAX6126BASA25+T features a low dropout voltage, which further enhances its efficiency and allows it to maintain accurate output even with minimal input-to-output differential.

For enhanced stability, the MAX6126BASA25+T is offered in a small 8-pin SOIC package, which minimizes the footprint on the PCB and is ideal for space-constrained applications. The device is also available in a temperature range of -40°C to +125°C, allowing it to perform reliably in harsh environmental conditions.

Whether it's for precision data conversion, power supply control, or any application requiring a high-accuracy voltage reference, the MAX6126BASA25+T from Maxim Integrated stands out as a top choice. Its combination of ultra-high precision, low noise, and stability under varying conditions makes it a robust component for advanced electronic systems.

In summary, the MAX6126BASA25+T is a testament to Maxim Integrated's commitment to delivering high-quality, reliable, and precise components for the most demanding applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1809 $50.9045
12+ $8.3536 $100.2432
19+ $8.0926 $153.7594
26+ $7.8315 $203.6190
34+ $7.5705 $257.3970
45+ $6.7873 $305.4285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess